Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Sensor Type Temperature
Sensing Range -55°C ~ 125°C
Operating Supply Voltage 3 V ~ 5 V
Supplied Contents Board(s)
Utilized IC / Part DS18B20, DS18S20, DS1820, DS1821, DS1822
Win Source Part Number 773139-DS1701K
Popularity Medium
Supply and Demand Status Limited
Family Name DS1701K
Introduction Date June 16, 2003
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1701K CAD Model

Description

Maxim Integrated's DS1701K - Programmable Resolution 1-Wire Digital Thermometer

The DS1701K from Maxim Integrated is a highly reliable and precise programmable resolution 1-Wire digital thermometer that offers exceptional performance for a wide range of temperature monitoring applications. This advanced sensor provides direct-to-digital temperature readings, which simplifies the integration process into various systems and devices.

Featuring a unique 1-Wire interface, the DS1701K allows for easy communication with a microcontroller or other digital devices using just one wire for both power and data transfer. This innovative design significantly reduces wiring complexity and cost, making it an ideal choice for applications where space and resources are limited.

The DS1701K is capable of measuring temperatures from -55°C to +125°C with an accuracy of ±0.5°C over the range of -10°C to +85°C. Its programmable resolution of 9 to 12 bits allows users to optimize the balance between conversion time and resolution to suit specific application requirements.

One of the key features of the DS1701K is its ability to support multi-point networking. Multiple DS1701K devices can be connected to the same 1-Wire bus, enabling the monitoring of temperature at several points with minimal wiring. This makes it an excellent choice for complex systems requiring multiple sensing points, such as HVAC systems, industrial equipment, and consumer electronics.

The device also comes with an alarm function with nonvolatile user-programmable upper and lower trigger points. This feature allows the DS1701K to signal an alert when the temperature goes beyond the set thresholds, providing an additional layer of safety and control.

Maxim Integrated's DS1701K is available in a compact package that is easy to integrate into designs where space is at a premium. It operates over a wide voltage range and has low power consumption, making it suitable for battery-powered applications. Its robust design ensures reliable operation even under harsh environmental conditions.

Overall, the DS1701K is a versatile and efficient solution for precise temperature monitoring, offering the quality and performance expected from Maxim Integrated products.

You May Also Be Interested in

NVE Corp
AAT003 TMR ANGLE SENSOR EVAL KIT
Need more? Email Us
ECAD model for AG931-07E
Analog Devices Inc.
BOARD EVALUATION FOR ADIS16260 / ADIS16260 iMEMS®, iSensor™ Gyroscope, 1 Axis Sensor Evaluation Board
Need more? Email Us
ECAD model for ADIS16260/PCBZ
Maxim Integrated
KIT ONE-WIRE THERMAL MGMT / 1-WIRE THERMAL DEVICE EVALUATION KIT
Need more? Email Us
ECAD model for DS1701K
TDK InvenSense
CHIRP CH-201 DEVELOPMENT BOARD,
Need more? Email Us
ECAD model for DK-CH201
Pololu Corporation
VL53L1X TOF DISTANCE SNSR W/VREG
Lowest to $0.0242
ECAD model for 3415
Microchip Technology
EVAL BOARD FOR EMC1402 / 1DEGREEC TEMPERATURE SENSOR WITH BETA COMPENSATION BOARD
Need more? Email Us
ECAD model for EVB-EMC1402
Cypress Semiconductor Corp
BOARD EVAL CAPSENSE EXPRESS / CY8CMBR3116 Touch Screen Controller Evaluation Kit
Need more? Email Us
ECAD model for CY3280-MBR3
Renesas Electronics America
HEART RATE, SPO2 AND RESPIRATION
Need more? Email Us
ECAD model for OB1203SD-RL-EVK
Broadcom Limited
AEDR-9830 318LPI EVAL BOARD-CW
Need more? Email Us
ECAD model for HEDS-9830EVB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention