EN
  • EN
  • DE

CY3280-MBR3

Part No CY3280-MBR3
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Sensors
Description BOARD EVAL CAPSENSE EXPRESS / CY8CMBR3116 Touch Screen Controller Evaluation Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Cypress Semiconductor Corp
Series CapSense Express
Sensor Type Touch, Capacitive
Sensing Range 4 Buttons/Keys
Operating Supply Voltage 5V, USB
Supplied Contents Board(s), Cable(s)
Utilized IC / Part CY8CMBR3116
Win Source Part Number 772196-CY3280-MBR3
Popularity Medium
Supply and Demand Status Limited
Family Name CY3280-MBR3
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY3280-MBR3 CAD Model

Description

The Cypress Semiconductor Corp CY3280-MBR3 is a medium popularity development board, kit, programmer.

  • Series: CapSense Express
  • Sensing Range: 4 buttons/keys
  • IC/Part: CY8CMBR3116
  • Sensor Type: Touch, Capacitive
  • Voltage Supply: 5V, USB
  • Package Includes: Board(s), Cable(s)
  • ECCN: EAR99
  • Estimated EOL Date: 2028

You May Also Be Interested in

Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess