Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Millicandela Rating 2.50mcd ~ 20.28mcd
Parts Dimension 1.68" L x 0.39" W x 0.25" H (42.72mm x 9.91mm x 6.35mm)
Color Yellow
Configuration 5 x 7
Interface Parallel, 8-Bit
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1179719-HDSP-2131
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HDSP-2131 CAD Model

Description

The HDSP-2131 is a four-character, 5x7 dot matrix display from Broadcom Limited. It is designed for displaying alphanumeric characters and symbols in a variety of electronic devices. This display is commonly used in industrial equipment, consumer electronics, and other applications where a clear and readable display is required.

Applications

  • Industrial control panels
  • Test and measurement equipment
  • Consumer electronics
  • Point-of-sale terminals
  • Medical devices

Features

  • Four-character display
  • 5x7 dot matrix format
  • High brightness LEDs
  • Easy to interface
  • Wide viewing angle
  • Categorized for luminous intensity

Benefits

  • Provides a clear and readable display of alphanumeric characters and symbols.
  • High brightness LEDs ensure good visibility in a variety of lighting conditions.
  • Easy to interface with microcontrollers and other digital devices.
  • Wide viewing angle allows for easy viewing from different perspectives.
  • Robust and reliable design ensures long-term performance.

Additional Details

The HDSP-2131 display utilizes a multiplexed driving scheme. It features a character height of approximately 7.6 mm. The color is typically red or orange, depending on the specific model. This display is designed to be easily interfaced with microcontrollers using a parallel interface. The luminous intensity is categorized to ensure consistent brightness across different displays. The operating temperature range is typically -20°C to +85°C. The specific driving requirements and interface details can be found in the Broadcom datasheet.

You May Also Be Interested in

Broadcom Limited
Eight Character 5.0 mm (0.2 inch) Glass/Ceramic Intelligent 5 X 7 Alphanumeric Displays for Military Applications | DISPLAY 5X7 8DIGIT .2" 32DIP YLW
Need more? Email Us
ECAD model for HDSP-2131
Broadcom Limited
Eight Character 5 mm and 7 mm Smart Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 5MM HE RED
Lowest to $78.2328
ECAD model for HDSP-2112
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW / Dot Matrix Display Module 5 x 7 Yellow Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Need more? Email Us
ECAD model for HCMS-2961
Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM HER / Dot Matrix Display Module 5 x 7 Red Serial 1.40" L x 0.78" W x 0.20" H (35.56mm x 19.81mm x 5.08mm)
Lowest to $100.8280
ECAD model for HCMS-2922
Broadcom Limited
LED DISPLAY 5X7 8CHAR 5MM GREEN / Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 1.68" L x 0.77" W x 0.21" H (42.59mm x 19.58mm x 5.31mm)
Lowest to $80.8422
ECAD model for HDSP-2113
OSRAM Opto Semiconductors Inc.
DISPLAY 4CHAR .150" RED / Dot Matrix Display Module 5 x 7 Red 1.7V Serial 0.70" L x 0.29" W x 0.10" H (17.80mm x 7.40mm x 2.50mm)
Need more? Email Us
ECAD model for ISD2010
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 3.8MM ORN
Need more? Email Us
ECAD model for HCMS-2914
Broadcom Limited
Eight Character 5 mm Smart Alphanumeric Display | LED DISPLAY 5X7 8CHAR 5MM HE RED
Lowest to $73.3199
ECAD model for HDSP-2532
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM GREEN / Dot Matrix Display Module 5 x 7 Green Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Lowest to $136.3637
ECAD model for HCMS-2963

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention