EN
  • EN
  • DE

ISD2010

Part No ISD2010
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Display Modules - LED Dot Matrix and Cluster
Description DISPLAY 4CHAR .150" RED / Dot Matrix Display Module 5 x 7 Red 1.7V Serial 0.70" L x 0.29" W x 0.10" H (17.80mm x 7.40mm x 2.50mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr OSRAM Opto Semiconductors Inc.
Series Intelligent Display®
Package Tray
Product Status Obsolete
Millicandela Rating 200µcd
Size / Dimension 0.70" L x 0.29" W x 0.10" H (17.80mm x 7.40mm x 2.50mm)
Color Red
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 1.7V
Interface Serial
Standard Package 8 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Win Source Part Number 463323-ISD2010
Ultra Librarian 3D Model Ultra Librarian ISD2010 CAD Model

Description

The ISD2010 is a red LED dot matrix and cluster manufactured by OSRAM Opto Semiconductors Inc. It is part of the Intelligent Display series.

  • Configuration: 5x7
  • Interface: Serial
  • Package: Tray
  • Standard Package: 8 pieces
  • Millicandela Rating: 200µcd
  • Forward Voltage: 1.7V
  • Application: Optoelectronic

You May Also Be Interested in

Kingbright Corporation
LED MATRIX 5X7 0.7\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRIX
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 1.2\
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MTRX G, O-R 2.0\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX ORN 2.0\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX ORN-RD 1.2\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX GREEN 1.2\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess