Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 23 Weeks
Features Dot Matrix Display Module 5 x 7 - Red - Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Manufacturer Broadcom Limited
Series HCMS-39xx
Package Tube
Family Name HCMS-3962
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Other Part Number 516-3920, HCMS-3962-ND
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873294-HCMS-3962
Ultra Librarian 3D Model Ultra Librarian HCMS-3962 CAD Model

Description

The Broadcom Limited HCMS-3962 is a dot matrix display module from the HCMS-39xx series.

  • Series: HCMS-39xx
  • Display: 5 x 7 red display
  • Interface: Serial
  • Package Size: 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
  • Package: Tube
  • Quantity: 20 units
  • MSL Level: 1 (Unlimited)
  • HTSUS Rated: 8531.20.0040

You May Also Be Interested in

Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 4CHAR 3.8MM YLW
Lowest to $80.4633
ECAD model for HCMS-2901
OSRAM Opto Semiconductors Inc.
DISPLAY PROG 8CHAR .180" 5X7 HEG / Alphanumeric Displays Panel 8DIGIT 280LED Hi-Eff. Green 24-Pin PDIP
Need more? Email Us
ECAD model for PDSP1884
Broadcom Limited
3.3 V High Performance CMOS 5x7 AlphaNumeric Displays | LED DISPLAY 5X7 4CHAR 5MM GRN
Need more? Email Us
ECAD model for HCMS-3967
Broadcom Limited
DISPLAY DOT 5X7 HER CRA 0.68\
Need more? Email Us
ECAD model for HDSP-701E
Kingbright
LED MATRIX 5X7 0.7\
Lowest to $4.8896
ECAD model for TA07-11SRWA
Kingbright Corporation
LED MATRIX 5X7 1.2\
Need more? Email Us
ECAD model for TA12-11GWA
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW
Need more? Email Us
ECAD model for HCMS-2351
OSRAM Opto Semiconductors Inc.
INTELLIGENT DISP 4CHAR 5X7 YLW / Alphanumeric Displays Panel 4DIGIT 140LED Yellow 14-Pin DIP
Need more? Email Us
ECAD model for SLY2016
Kingbright Corporation
LED MATRIX 5X7 0.7" 565NM GRN / Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.2V 0.50" L x 0.70" W x 0.25" H (12.70mm x 17.80mm x 6.30mm)
Need more? Email Us
ECAD model for TA07-11GWA

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention