EN
  • EN
  • DE

GMA8275C

Part No GMA8275C
Manufacturer Fairchild/ON Semiconductor
Catalog Display Modules - LED Dot Matrix and Cluster
Description 1.2 INCH 30.5mm 5 X 7 DOT MATRIX STICK DISPLAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Fairchild/ON Semiconductor
Part Status Obsolete(EOL)
Millicandela Rating 5mcd
Internal Connection Common Anode Row, Common Cathode Column
Size 0.89" L x 1.25" W x 0.31" H (22.6mm x 31.8mm x 8.0mm)
Color Red
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 1.8V
Win Source Part Number 1177403-GMA8275C
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name GMA8275C
Introduction Date April 07, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian GMA8275C CAD Model

Description

The GMA8275C is a red color optoelectronic product manufactured by Fairchild/ON Semiconductor.

  • Configuration: 5 x 7
  • Millicandela Rating: 5mcd
  • Voltage-Forward (Vf) (Typ): 1.8V
  • Size: 0.89" L x 1.25" W x 0.31" H (22.6mm x 31.8mm x 8.0mm)
  • Family Name: GMA8275C
  • Internal Connection: Common Anode Row, Common Cathode Column
  • Alternative Parts: VAOM-C12571S-BW/40, TC12-11SRWA, and TC12-11SRWA-F01
  • ECCN: EAR99
  • Country of Origin: China
  • Introduction Date: April 07, 2000

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
INTELLIGENT DISP 8CHAR 5X7 HER / Dot Matrix Display Module 5 x 7 Red Serial 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 11MM RND 3LED-CLUSTER SUPYEL / Dot Matrix Display Module 3 Round Yellow 6.3V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 11MM RND 3LED-CLUSTER ULTRED / Dot Matrix Display Module 3 Round Red 5.4V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED T-5MM 17MM SQ 9LED ULT SBLU / Dot Matrix Display Module 3 x 3 Common Anode Blue 10.5V 0.67" L x 0.67" W x 0.41" H (17.00mm x 17.00mm x 10.30mm)
Need more? Email Us
Lite-On Inc.
DISPLAY DOT MATRXRED LC 1.4" 5X8 / Dot Matrix Display Module 5 x 8 Common Anode Row, Common Cathode Column Red 2.1V 0.92" L x 1.47" W x 0.32" H (23.40mm x 37.40mm x 8.00mm)
Need more? Email Us
Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM HER / Dot Matrix Display Module 5 x 7 Red Serial 1.40" L x 0.78" W x 0.20" H (35.56mm x 19.81mm x 5.08mm)
Lowest to $124.0602
Visual Communications Company - VCC
DISPL 0.7" DOT-MATRIX YLW-GRN CA / Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.1V 0.70" L x 0.50" W x 0.25" H (17.80mm x 12.70mm x 6.30mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 17MM RND 7LED-CLSTR 3RED4GRN / Dot Matrix Display Module 7 Round 3 Red, 4 Green 4.4V Green, 5.4V Red 0.67" Dia x 0.40" H (17mm x 10.10mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 11MM RND 3LED-CLUSTER SUPGRN / Dot Matrix Display Module 3 Round Green 6.6V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess