Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Millicandela Rating 64μcd
Parts Dimension 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)
Color Orange
Configuration 5 x 7
Interface Serial
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1178981-HCMS-2914
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCMS-2914 CAD Model

Description

The Broadcom Limited HCMS-2914 is an orange 5 x 7 configuration serial interface with a millicandela rating of 64μcd.

  • Color: Orange
  • Configuration: 5 x 7
  • Interface: Serial
  • Millicandela Rating: 64μcd
  • Package Dimension: 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)
  • Category: Optoelectronics
  • Supply and Demand Status: Limited
  • Package Quantity: 10 units per package
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99

You May Also Be Interested in

Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM ORN
Need more? Email Us
ECAD model for HCMS-3904
Kingbright Corporation
LED MATRIX 5X7 0.7 630NM RED
Need more? Email Us
ECAD model for TC07-11SURKWA
Kingbright Corporation
LED MATRIX 5X7 2 630NM RED
Need more? Email Us
ECAD model for TC20-11SURKWA
Broadcom Limited
DISPLAY DOT 5X7 HER CRA 0.68\
Need more? Email Us
ECAD model for HDSP-701E
Kingbright Corporation
LED MATRIX 5X7 1.2\
Need more? Email Us
ECAD model for TA12-11GWA
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 8CHAR .2" RED
Lowest to $66.0299
ECAD model for HCMS-2975
Kingbright Corporation
LED MATRIX 5X7 0.7\
Need more? Email Us
ECAD model for TA07-11EWA
Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM HER / Dot Matrix Display Module 5 x 7 Red Serial 1.40" L x 0.78" W x 0.20" H (35.56mm x 19.81mm x 5.08mm)
Lowest to $100.8280
ECAD model for HCMS-2922
Broadcom Limited
Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 5MM 4CHAR GREEN
Lowest to $59.0248
ECAD model for HDLG-2416

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention