Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Series HCMS-29xx
Millicandela Rating 64μcd
Dimension 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)
Color Yellow
Configuration 5 x 7
Interface Parallel, 8-Bit
Win Source Part Number 775648-HCMS-2911
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Family Name HCMS-2911
Introduction Date November 24, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HCMS-2911 CAD Model

Description

The Broadcom Limited 775648-HCMS-2911 is a yellow 5x7 matrix display from Broadcom Limited.

  • Interface: Parallel, 8-bit
  • Millicandela: 64μcd
  • Color Configuration: Yellow
  • Family Name: HCMS-2911
  • Category: Optoelectronics
  • Popularity: Medium
  • Supply and Demand: Limited
  • Quantity Per Package: 10
  • EOL Date: 2025

You May Also Be Interested in

Kingbright Corporation
LED MATRIX 5X7 0.7\
Need more? Email Us
ECAD model for TA07-11EWA
ams
DISPLAY 8CHAR .200" YELLOW
Need more? Email Us
ECAD model for HDSP2111S
Broadcom Limited
3.3 V High Performance CMOS 5x7 AlphaNumeric Displays | LED DISPLAY 5X7 4CHAR 5MM GRN
Need more? Email Us
ECAD model for HCMS-3967
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
ECAD model for HDLY-3416
Lumex Opto/Components Inc.
96X8 RGB LED DOT MTRX, 3MM PITCH
Need more? Email Us
ECAD model for LDM-968-P3-UR
Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM GRN
Need more? Email Us
ECAD model for HCMS-2923
Kingbright Corporation
LED MATRIX 5X7 1.2\
Need more? Email Us
ECAD model for TA12-11GWA
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 4CHAR 3.8MM YLW
Lowest to $80.4633
ECAD model for HCMS-2901
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Need more? Email Us
ECAD model for HCMS-3902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention