EN
  • EN
  • DE

NCP1201D100

Part No NCP1201D100
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0433+
Reference case SOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 711502-NCP1201D100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1201D100 CAD Model

Description

ON Semiconductor NCP1201D100 PWM Current-Mode Controller

The ON Semiconductor NCP1201D100 is a versatile PWM current-mode controller designed for high-performance, low-standby-power, and cost-effective power supply systems. This advanced IC integrates a fixed-frequency pulse width modulator and a startup current source, which allows the power supply to deliver energy only when needed, thus significantly reducing power consumption in standby mode.

Key Features:

  • Current-Mode Control: Provides fast transient response and constant ripple current in the inductor, which simplifies the design of the power supply.
  • Fixed-Frequency Operation: Operates at a fixed 100 kHz frequency, reducing RF interference and allowing for predictable behavior of the power supply.
  • Low Standby Power: The built-in high-voltage startup current source enables a quick and efficient startup with minimal power loss, contributing to low standby power consumption.
  • High-Voltage Capability: With an integrated high-voltage startup circuit, the NCP1201D100 can sustain input voltages up to 500V, making it suitable for a wide range of AC/DC applications.
  • Auto-Recovery Protection: Features built-in Overvoltage Protection (OVP), Overload Protection (OLP), and Short-Circuit Protection (SCP) for enhanced system reliability.
  • Compact Size: Housed in a small-outline package, the NCP1201D100 is ideal for space-constrained applications.

Applications:

The NCP1201D100 is designed for use in various power supply configurations including:

  • AC/DC adapters for personal computers, printers, and other office equipment
  • Offline battery chargers
  • Consumer electronics power supplies
  • Standby and auxiliary power supplies

With its precise control and protection features, the NCP1201D100 from ON Semiconductor is an excellent choice for engineers looking to design efficient, reliable, and cost-effective power solutions. Its robust design and comprehensive feature set ensure that your power supply can meet the stringent demands of modern electronic devices.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
ON Semiconductor
Lowest to $7.9822
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess