Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 11.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SSOP
Package / Case 20-SSOP (0.209", 5.30mm Width)
Base Product Number 74ACT534
Other Names -296-4428-1,-SN74ACT534DBRR,-SN74ACT534DBRE4R,296-4428-2R,-296-4428-1,-SN74ACT534DBRE4,296-4428-6,TEXTISSN74ACT534DBR,-SN74ACT534DBRG4,296-4428-1R,296-4428-2,296-4428-1,2156-SN74ACT534DBR-TITR,-SN74ACT534DBRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258675-SN74ACT534DBR
Ultra Librarian 3D Model Ultra Librarian SN74ACT534DBR CAD Model

Description

Product Overview: SN74ACT534DBR

The SN74ACT534DBR is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide range of digital applications. This particular device is an octal D-type flip-flop with a clear function, designed to improve the efficiency and stability of digital systems.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • IC Package Type: SSOP (Shrink Small Outline Package)
  • Pin Count: 20 pins, providing ample connection points for integration into complex circuits.
  • Operating Temperature Range: -40°C to 85°C, ensuring reliable performance under a wide range of environmental conditions.
  • Logic Family: ACT, known for its low power consumption and high speed.
  • Supply Voltage: 4.5V to 5.5V, compatible with standard TTL power levels.
  • Output Current: Capable of sourcing or sinking up to 24 mA, making it suitable for driving LEDs or other low-power devices directly.

Performance and Quality

The SN74ACT534DBR is designed to deliver high-speed performance with the robustness required for demanding applications. With edge-triggered D-type inputs, this flip-flop ensures precise timing and control of data. The clear function allows for the synchronous reset of outputs, which is critical in many digital circuits for initializing or recovering from error states.

Applications

Thanks to its versatility, the SN74ACT534DBR is ideal for a variety of digital applications, including:

  • Buffer storage
  • Shift registers
  • Data storage
  • Pattern generators
  • Industrial control systems

Quality Assurance

Texas Instruments is committed to delivering high-quality products. The SN74ACT534DBR is no exception, and it undergoes rigorous testing to ensure it meets the stringent standards for which TI is known. Customers can trust in the reliability and performance of this component for their critical designs.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Texas Instruments official website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74HCT574ADW
ON Semiconductor
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74LVX74M
Nexperia USA Inc.
IC FF JK TYPE DUAL 1BIT 16SO
Lowest to $0.8345
ECAD model for HEF4027BT,652
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs
Lowest to $6.8069
ECAD model for MC74HCT574ANG
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 8VSSOP
Need more? Email Us
ECAD model for 74AUP2G80DC,125
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74HC374ADWG
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $1.3304
ECAD model for 74LV74PW-Q100J
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.9044
ECAD model for 74HCT273PW-Q100J
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS
Lowest to $14.8855
ECAD model for SN74AUC16374DGVR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention