EN
  • EN
  • DE

TC07-11GWA

Part No TC07-11GWA
Manufacturer Kingbright Corporation
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED MATRIX 5X7 0.7" 565NM GN / Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Green 2.2V 0.50" L x 0.70" W x 0.25" H (12.70mm x 17.78mm x 6.40mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr Kingbright Corporation
Package Tube
Product Status Active
Millicandela Rating 12mcd
Internal Connection Common Anode Row, Common Cathode Column
Size / Dimension 0.50" L x 0.70" W x 0.25" H (12.70mm x 17.78mm x 6.40mm)
Color Green
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 2.2V
Base Product Number TC07-11
Standard Package 28 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 355815-TC07-11GWA
Ultra Librarian 3D Model Ultra Librarian TC07-11GWA CAD Model

Description

The 355815-TC07-11GWA is a green LED dot matrix and cluster component from Kingbright Corporation.

  • Size: 0.50" L x 0.70" W x 0.25" H (12.70mm x 17.78mm x 6.40mm)
  • Dot Matrix Configuration: 5 x 7
  • Forward Voltage (Vf): 2.2V
  • Internal Connection: Common anode row and common cathode column
  • Description: This LED dot matrix is suitable for various applications that require a matrix display.

You May Also Be Interested in

Broadcom Limited
DISPLAY DOT 5X7 HER CRA 0.68\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX HER 0.30\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
LITE-ON Technology
LED
Need more? Email Us
Kingbright Corporation
LED MATRIX 5X7 0.7 630NM RED
Need more? Email Us
ams
DISPLAY 8CHAR .200" YELLOW
Need more? Email Us
Broadcom Limited
DISPLAY DOT 5X7 GREEN CRA 0.68\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X8 2.3\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6630 $116.0250
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess