EN
  • EN
  • DE

HCPL-4100-500E

Part No HCPL-4100-500E
Manufacturer Broadcom Limited
Catalog Special Purpose
Description Optically Coupled 20 mA Current Loop Transmitter | OPTOISO 3.75KV TRNSMTR 8DIP GW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel
Type Current Loop Transmitter
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 1kV/μs
Input Type Logic
Current - Output / Channel 30mA
Propagation Delay tpLH / tpHL (Maximum) 1.6μs, 1μs
Rise / Fall Time 16ns, 23ns
Supply Voltage (V) 4.5V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-DIP Gull Wing
Approvals CSA, UR
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1179114-HCPL-4100-500E
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCPL-4100-500E CAD Model

Description

The HCPL-4100-500E is an optocoupler manufactured by Broadcom Limited.

  • Popularity: Medium
  • Input Type: Logic
  • Current-Output/Channel: 30mA
  • Voltage-Isolation: 3750Vrms
  • Common Mode Transient Immunity: 1kV/μs
  • Package: 1 piece
  • Approvals: CSA and UR

You May Also Be Interested in

Sharp Microelectronics
OPTOISO 5KV OPIC 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRANS INVERTR 8DIP
Lowest to $3.2640
Broadcom Limited
Optically Coupled 20 mA Current Loop Transmitter | OPTOISO 3.75KV TRNSMTR 8DIP GW
Lowest to $7.1043
ON Semiconductor
AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8SMD
Need more? Email Us
ON Semiconductor
AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV TRNSMTR 8DIP
Lowest to $17.8577
Broadcom Limited
OPTOISO 5KV GATE DRVR BIPOL 8DIP / Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV POWER MOSFET 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8SMD GW
Lowest to $115.6717

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7853 $52.6383
26+ $3.9264 $102.0864
40+ $3.8037 $152.1480
55+ $3.6810 $202.4550
71+ $3.5583 $252.6393
95+ $3.1902 $303.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 816 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess