EN
  • EN
  • DE

5962-9314001HPA

Part No 5962-9314001HPA
Manufacturer Broadcom Limited
Catalog Special Purpose
Description OPTOISO 1.5KV POWER MOSFET 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Power MOSFET
Number of Channels 1
Voltage - Isolation 1500VDC
Input Type DC
Current - Output / Channel 1.6A
Propagation Delay tpLH / tpHL (Max) 6ms, 0.25ms
Voltage - Forward (Vf) (Typ) 1.24 V
Current - DC Forward (If) (Max) 20 mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1502712-5962-9314001HPA
Ultra Librarian 3D Model Ultra Librarian 5962-9314001HPA CAD Model

Description

N

You May Also Be Interested in

Advanced Photonix, Inc.
OPTOISO PHOTOCELL OPTOCOUPLER
Lowest to $4.3657
Sharp Microelectronics
OPTOISO 5KV OPIC 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV GATE DRVR BIPOL 8DIP / Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-DIP
Need more? Email Us
ON Semiconductor
AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP
Lowest to $4.5029
Sharp Microelectronics
OPTOISO 5KV OPIC 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRANS INVERTR 8DIP / Optoisolator Power Transistor Driver 2500Vrms 1 Channel 8-DIP
Lowest to $2.9268
Broadcom Limited
OPTOISO 3.75KV TRNSMTR 8DIP
Lowest to $17.8577
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8SMD GW
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess