EN
  • EN
  • DE

LM9780CCVS/NOPB

Part No LM9780CCVS/NOPB
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description NON-STANDARD PART CALL FIRST / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Package Bulk
Product Status Active
Base Product Number LM9780
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 779408-LM9780CCVS/NOPB
Ultra Librarian 3D Model Ultra Librarian LM9780CCVS/NOPB CAD Model

Description

Product Overview: LM9780CCVS/NOPB

The LM9780CCVS/NOPB is a high-performance, low-noise, linear voltage regulator from Texas Instruments, designed to meet the stringent requirements of sensitive RF and analog circuitry. This regulator is ideal for applications requiring a clean and stable power supply, such as precision instrumentation, medical equipment, and high-end audio devices.

Key Features

  • Output Voltage: The LM9780CCVS/NOPB offers a fixed output voltage, providing a stable and precise voltage supply for critical applications.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation with minimal difference between the input and output voltages, enhancing efficiency and allowing operation with a lower input voltage.
  • Low Noise: With its low-noise design, this regulator ensures minimal interference in sensitive analog circuits, maintaining signal integrity and performance.
  • High Accuracy: The output voltage is highly accurate, ensuring reliable and consistent performance for applications that demand precision.
  • Thermal Protection: The device includes built-in thermal protection, preventing damage from overheating and enhancing the reliability and longevity of both the regulator and the application it powers.
  • Package: The LM9780CCVS/NOPB comes in a robust package that is suitable for commercial-grade applications and is designed for easy integration into a variety of circuit designs.

Applications

The LM9780CCVS/NOPB is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • RF applications where signal purity is paramount
  • High-precision analog circuits that require stable voltage references
  • Medical devices where accuracy and reliability are critical
  • Audio equipment where low noise contributes to high-fidelity sound reproduction
  • Any application that demands a high-quality, reliable power supply

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM9780CCVS/NOPB is no exception. It is built to the highest standards, ensuring that it meets the rigorous demands of professional and industrial applications. When choosing the LM9780CCVS/NOPB, you can be confident in a product that will perform consistently over time, backed by the reputation of a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.1436 $94.1436
2+ $91.1067 $182.2134
3+ $88.0698 $264.2094
4+ $78.9591 $315.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess