EN
  • EN
  • DE

74LVC8T245PW,118

Part No 74LVC8T245PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description TXRX 8BIT TRANSLATING 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.2V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 127491-74LVC8T245PW,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC8T245PW,118 CAD Model

Description

Product Overview: 74LVC8T245PW,118

The 74LVC8T245PW,118 is a high-performance, 8-bit dual-supply transceiver manufactured by NXP Semiconductors. This device is designed for bidirectional level-shifting and voltage translation between different logic levels, allowing for seamless communication between devices operating at different voltage domains. It is an essential component in modern digital systems where interfacing between low-voltage and high-voltage circuits is required.

Key Features

  • Compatibility: The transceiver is compatible with a wide range of supply voltages, from 1.2V to 5.5V on both the A and B ports, making it versatile for various applications.
  • Bi-Directional Interface: Its 8-bit bidirectional data path allows for simultaneous data flow in both directions, with direction control provided by the DIR input.
  • High-Speed Operation: It supports high-speed signaling, which makes it suitable for interfacing with high-speed microprocessors and FPGAs.
  • Low Power Consumption: The 74LVC8T245PW,118 is designed for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Bus Hold: The integrated bus hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to prevent damage from static electricity and improve the reliability of the device.

Applications

The 74LVC8T245PW,118 is ideal for a wide range of applications that require voltage level translation, such as:

  • Interfacing between different logic families within a system
  • Communication between microprocessors or microcontrollers and peripherals with different voltage levels
  • Data transfer in multi-voltage systems
  • Signal bridging in mixed voltage environments such as automotive and industrial applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LVC8T245PW,118 is no exception. It is manufactured using a robust silicon-gate CMOS process, ensuring high performance and reliability. The device is offered in a TSSOP-20 (thin shrink small outline package), which provides a compact footprint while allowing for sufficient pin spacing for easy routing on printed circuit boards.

In summary, the 74LVC8T245PW,118 from NXP Semiconductors is a versatile and reliable solution for voltage level translation in a wide array of electronic systems. Its compatibility with various logic levels, combined with its low power consumption and high-speed operation, makes it an excellent choice for designers looking to bridge the gap between different voltage domains.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7138 $53.5350
175+ $0.5857 $102.4975
265+ $0.5674 $150.3610
365+ $0.5491 $200.4215
475+ $0.5308 $252.1300
635+ $0.4759 $302.1965
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess