EN
  • EN
  • DE

TLP557(F)

Part No TLP557(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Special Purpose
Description OPTOISO 2.5KV TRANS INVERTR 8DIP / Optoisolator Power Transistor Driver 2500Vrms 1 Channel 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Special Purpose Isolators
Mfr Toshiba Semiconductor and Storage
Package Tube
Product Status Obsolete
Type Power Transistor Driver
Number of Channels 1
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 2kV/µs
Input Type DC
Current - Output / Channel 320mA
Propagation Delay tpLH / tpHL (Max) 5µs, 5µs
Rise / Fall Time (Typ) 50ns, 50ns
Voltage - Forward (Vf) (Typ) 1.55 V
Current - DC Forward (If) (Max) 25 mA
Voltage - Supply 5V ~ 13V
Temperature Range - Operating -30°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Approval Agency UR
Base Product Number TLP557
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 936814-TLP557(F)
Ultra Librarian 3D Model Ultra Librarian TLP557(F) CAD Model

Description

The 936814-TLP557(F) is a power transistor driver from Toshiba Semiconductor and Storage.

  • Application: Special Purpose Isolators
  • Voltage Isolation: 2500Vrms
  • Forward Current (If): 25mA
  • Forward Voltage (Vf): 1.55V
  • Rise and Fall Time: 50ns
  • Current Output: 320mA
  • Voltage Supply Range: 5V to 13V
  • Mounting: Through-Hole
  • Package: 8-DIP
  • Operating Temperature Range: -30°C to 70°C
  • Product Status: Obsolete

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP GW
Lowest to $6.0855
Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP
Lowest to $5.0913
Advanced Photonix, Inc.
OPTOISO PHOTOCELL OPTOCOUPLER
Lowest to $4.6568
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8DIP GW
Need more? Email Us
Sharp Microelectronics
OPTOISO 5KV OPIC 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 2.5KV OPN COLLECTOR 8DIP / Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-PDIP
Lowest to $2.8839
Broadcom Limited
OPTOISO 1.5KV POWER MOSFET 8DIP
Need more? Email Us
Broadcom Limited
High CMR, High Speed TTL Compatible Optocouplers | OPTOISO 3.75KV LINE RX 8DIP
Lowest to $0.4897
Broadcom Limited
OPTOISO 5KV BIPOLAR 8SMD GW / Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-SMD Gull Wing
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9268 $52.6824
42+ $2.4015 $100.8630
65+ $2.3265 $151.2225
89+ $2.2514 $200.3746
115+ $2.1764 $250.2860
154+ $1.9512 $300.4848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,567 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess