EN
  • EN
  • DE

BCM8728MBIFBG

Part No BCM8728MBIFBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description 10GBE Dual Sfi - Xaui Phy
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 988696-BCM8728MBIFBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM8728MBIFBG CAD Model

Description

The BCM8728MBIFBG is a highly integrated optical networking device from Broadcom Limited. It's designed to facilitate high-speed data transmission in optical communication systems. This component plays a critical role in modern telecommunications infrastructure, enabling the efficient transfer of large amounts of data over fiber optic cables.

Applications:

  • Optical Line Terminals (OLTs)
  • Optical Network Units (ONUs)
  • Passive Optical Networks (PONs)
  • Metro Ethernet Networks
  • Data Center Interconnects (DCIs)

Features:

  • High-speed data transmission capabilities
  • Integrated laser driver and receiver functionality
  • Low power consumption
  • Compliance with industry standards for optical networking
  • Advanced error correction techniques
  • Support for various modulation formats

Benefits:

  • Enables faster and more reliable data communication
  • Reduces overall system power consumption
  • Simplifies system design and integration
  • Improves network performance and capacity
  • Enhances network security through advanced encryption
  • Provides a cost-effective solution for optical networking applications

The BCM8728MBIFBG typically includes advanced features such as clock and data recovery (CDR), forward error correction (FEC), and digital signal processing (DSP) to optimize performance in challenging optical environments. The specific technical specifications, such as data rates, voltage requirements, and operating temperature range, will vary based on the exact configuration and application. Its compact form factor and high level of integration make it suitable for a wide range of optical networking equipment.

The BCM8728MBIFBG's versatility makes it suitable for deployment in various network topologies, from point-to-point links to complex mesh networks. By supporting multiple modulation formats, it allows network operators to tailor their infrastructure to specific bandwidth and distance requirements. The inclusion of FEC helps to mitigate the effects of signal degradation, ensuring reliable data transmission even over long distances or in noisy environments.

You May Also Be Interested in

Generic
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,512 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess