EN
  • EN
  • DE

BCM5704SKFBG

Part No BCM5704SKFBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description BCM5704SKFBG Broadco
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1048673-BCM5704SKFBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM5704SKFBG CAD Model

Description

The BCM5704SKFBG is a Gigabit Ethernet controller from Broadcom. It's designed for high-performance network connectivity in server and workstation environments. The controller provides robust features for reliable and efficient data transfer, making it a suitable choice for demanding network applications.

Applications:

  • Server network interface cards (NICs)
  • Workstations
  • Embedded systems requiring Gigabit Ethernet connectivity
  • Network appliances
  • Storage devices

Features:

  • 10/100/1000 Mbps Ethernet support
  • PCI-Express (PCIe) interface
  • TCP/IP checksum offload
  • Segmentation offload
  • Jumbo frame support
  • Wake-on-LAN (WoL) support
  • Interrupt coalescing
  • Virtualization features such as Virtual Machine Device Queues (VMDq)

Benefits:

  • High-speed network connectivity
  • Reduced CPU utilization through hardware offloads
  • Improved network performance
  • Power management features for energy efficiency
  • Enhanced reliability and stability
  • Simplified system integration
  • Support for advanced networking features

Additional Details:

The BCM5704SKFBG integrates seamlessly with modern operating systems and server platforms. Its PCIe interface allows for high-bandwidth communication with the host system. The TCP/IP checksum offload feature reduces the processing burden on the CPU by performing checksum calculations in hardware. Segmentation offload further enhances performance by dividing large TCP segments into smaller packets. Jumbo frame support enables the transmission of larger data packets, improving network efficiency. The Wake-on-LAN feature allows the system to be remotely powered on over the network. Interrupt coalescing reduces the number of interrupts generated by the network controller, further reducing CPU utilization. The BCM5704SKFBG also supports virtualization features such as VMDq, which improves network performance in virtualized environments. Overall, the BCM5704SKFBG is a reliable and high-performance Gigabit Ethernet controller that provides a robust solution for demanding network applications. Its features and capabilities make it well-suited for use in servers, workstations, and other network devices. The controller’s efficient design contributes to lower power consumption and improved system performance.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess