EN
  • EN
  • DE

BCM56862A1KFSBG

Part No BCM56862A1KFSBG
Manufacturer Broadcom Limited
Catalog Ethernet Interface
Description 10GBE/40GBE/100GBE Multilayer Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023744-BCM56862A1KFSBG
Categories Ethernet Interface
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM56862A1KFSBG CAD Model

Description

The BCM56862A1KFSBG is a networking switch chip manufactured by Broadcom. These chips are typically used in enterprise-class network switches to provide high-speed data switching and routing capabilities. Due to limited information available, the description below is based on typical features found in Broadcom's switch chips.

Applications:

  • Enterprise Network Switches: Used in core and edge switches within enterprise networks for high-performance data switching.
  • Data Center Switches: Implemented in data center switches to support high-bandwidth applications and virtualization technologies.
  • Service Provider Networks: Deployed in service provider networks for carrier-grade switching and routing capabilities.
  • Aggregation Switches: Utilized in aggregation switches to consolidate traffic from multiple access switches.
  • Spine and Leaf Architectures: Employed in spine and leaf architectures to provide scalable and low-latency network connectivity.

Features:

  • High-Speed Switching: Supports high-speed data switching, such as 10 Gigabit Ethernet, 40 Gigabit Ethernet, and 100 Gigabit Ethernet.
  • Advanced VLAN Support: Implements advanced VLAN features for network segmentation and security.
  • Quality of Service (QoS): Supports QoS mechanisms to prioritize network traffic and ensure smooth delivery of critical data.
  • Link Aggregation: Enables link aggregation to increase bandwidth and provide redundancy.
  • Spanning Tree Protocol (STP): Implements STP to prevent loops in the network topology.
  • Security Features: Incorporates security features such as access control lists (ACLs) and port security.

Benefits:

  • High Performance: Provides high-speed data switching for demanding network applications.
  • Scalability: Supports scalable network architectures to accommodate growing network demands.
  • Reliability: Offers redundancy and fault tolerance to ensure network uptime.
  • Security: Implements security features to protect the network from unauthorized access and threats.
  • Manageability: Provides comprehensive management features for easy configuration and monitoring.

Additional Details:

Detailed specifications such as switching capacity, packet buffer size, power consumption, and operating temperature range are typically available in the product datasheet. These chips often incorporate advanced features like VXLAN, NVGRE, and RDMA to support modern data center networking requirements. They are designed to work with various network operating systems and management platforms. Firmware updates are periodically released to address bugs, enhance features, and improve performance. The specific architecture and features will vary depending on the exact model number and target application.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $130.0000
NXP / Nexperia
IC ETHERNET SWITCH SPI 159LFBGA / Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Lowest to $11.2708
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 125°C, VQFN-36, RoHS
Lowest to $29.3234
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $36.4967
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TQFN (5x5)
Lowest to $24.7389
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 125°C, VQFN-32, RoHS
Lowest to $7.2762
Intel
Ethernet Controller Single Chip 10/100/1000Mbps PCIe/SMBus 3.3V 48-Pin QFN Tray
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess