EN
  • EN
  • DE

BCM56675C0IFSBG

Part No BCM56675C0IFSBG
Manufacturer Broadcom Limited
Catalog Interface - Telecom
Description 1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Broadcom Limited
Package Tray
Function Ethernet Switch
Standard Package 84
Win Source Part Number 1351920-BCM56675C0IFSBG
Ultra Librarian 3D Model Ultra Librarian BCM56675C0IFSBG CAD Model

Description

The BCM56675C0IFSBG is a highly integrated switch chip from Broadcom, primarily designed for carrier Ethernet and enterprise access applications. It is engineered to deliver advanced switching features, robust security, and efficient performance in demanding network environments.

Applications

  • Carrier Ethernet switches
  • Enterprise access switches
  • Metro Ethernet networks
  • Small and medium-sized business (SMB) switches
  • Industrial Ethernet applications

Features

  • High-density Gigabit Ethernet port support
  • Advanced Quality of Service (QoS) mechanisms for traffic prioritization
  • Comprehensive security features, including Access Control Lists (ACLs) and port security
  • Virtual LAN (VLAN) support for network segmentation and management
  • Link aggregation for increased bandwidth and redundancy
  • Energy-efficient design to reduce power consumption
  • Support for advanced Ethernet standards such as 802.1ad (Provider Bridges) and 802.1Qay (Provider Backbone Bridges)

Benefits

  • Improved network performance and reliability
  • Enhanced security and network management capabilities
  • Reduced operating costs due to energy efficiency
  • Scalable architecture to accommodate future network growth
  • Simplified network deployment and management

Additional Details

The BCM56675C0IFSBG offers a robust and flexible platform for building advanced Ethernet networks. Its support for key Carrier Ethernet features makes it suitable for service provider applications, while its comprehensive feature set also caters to the needs of enterprise networks. The chip integrates advanced hardware and software capabilities to deliver a high-performance, cost-effective solution for a wide range of networking applications. Its energy-efficient design helps to minimize power consumption and reduce operating expenses, while its scalable architecture allows for future expansion and growth. The BCM56675C0IFSBG provides a reliable and efficient solution for modern network infrastructure.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,451.4799 $1,451.4799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess