EN
  • EN
  • DE

BCM56338B1KFSBG

Part No BCM56338B1KFSBG
Manufacturer Broadcom Limited
Catalog Ethernet Interface
Description Server Switching Chip 8 PORT GBE and 2 Port 10GBE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1048633-BCM56338B1KFSBG
Categories Ethernet Interface
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM56338B1KFSBG CAD Model

Description

The BCM56338B1KFSBG is a highly integrated switch fabric device from Broadcom, designed for use in high-performance networking applications. This device is a key component in building advanced Ethernet switches and routers, offering a robust and scalable solution for data center and enterprise network infrastructure.

Applications

  • Data center switches
  • Enterprise routers
  • Service provider networks
  • High-density Ethernet switching
  • Top-of-rack (ToR) switches

Features

  • High-bandwidth switching capacity, supporting multi-terabit performance.
  • Advanced Quality of Service (QoS) features for traffic prioritization.
  • Virtual Output Queue (VOQ) architecture for congestion management.
  • Integrated buffer memory for handling bursty traffic.
  • Support for various Ethernet standards, including 10GbE, 40GbE, and 100GbE.
  • Energy-efficient design to reduce power consumption.
  • Comprehensive set of management and monitoring features.
  • Advanced security features to protect against network threats.

Benefits

  • Enables the development of high-performance, scalable network solutions.
  • Improves network efficiency through advanced QoS and traffic management.
  • Reduces latency and improves application performance.
  • Lowers operational costs through energy-efficient design.
  • Simplifies network management and troubleshooting.
  • Enhances network security and protects against unauthorized access.

Additional Details

The BCM56338B1KFSBG typically supports a wide range of protocols and standards, including VLANs, link aggregation, and various routing protocols. It is designed to work with other Broadcom chips and third-party components to create complete networking solutions. The device is typically packaged in a BGA (Ball Grid Array) for surface mount assembly onto printed circuit boards.

Due to its complexity, integrating the BCM56338B1KFSBG requires specialized knowledge of Ethernet switching and networking protocols. Proper thermal management is also crucial to ensure reliable operation.

You May Also Be Interested in

Microchip Technology
10/100 Base-fx Physical Layer Transceiver 48 TQFP 7X7X1.0MM Tray Rohs Compliant: Yes
Lowest to $3.2481
Microchip Technology
IC TXRX FULL/HALF 8/8 64QFN / 8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Lowest to $6.4582
Microchip Technology
IC ETHERNET SWITCH 6PORT 128TQFP / Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $19.9066
Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/1.8V/3.3V 196-Pin BGA
Need more? Email Us
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 125°C, VQFN-32, RoHS
Lowest to $7.2762
Microchip Technology
IC MCU 32BIT FW VER 1.10.19 / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)
Need more? Email Us
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Broadcom Limited
LOW PORT FE SWITCH / Interface
Lowest to $71.8110

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3985 $79.3985
2+ $76.9173 $153.8346
3+ $74.4361 $223.3083
4+ $71.9549 $287.8196
5+ $64.5113 $322.5565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess