EN
  • EN
  • DE

LPJ-40SP

Part No LPJ-40SP
Manufacturer Eaton Bussmann
Catalog Circuit Protection
Description FUSE CARTRIDGE 40A 600VAC/300VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit ProtectionElectrical, Specialty Fuses
Manufacturer Eaton - Bussmann Electrical Division
Series LOW-PEAK? LPJ
Packaging Bulk
Part Status Active
Mounting Type Requires Holder
Fuse Type Cartridge
Current Rating (Amps) 40A
Voltage Rating - AC 600 VAC
Voltage Rating - DC 300 VDC
Response Time Slow Blow
Applications Electrical, Industrial
Class J
Approval Agency CE, CSA, UL
Breaking Capacity @ Rated Voltage 300kA AC, 100kA DC
Package / Case Cartridge, Non-Standard
Size / Dimension 1.060" Dia x 2.380" L (26.92mm x 60.45mm)
Ultra Librarian 3D Model Ultra Librarian LPJ-40SP CAD Model

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
VARISTOR 560V 1200A DISC 7MM
Lowest to $0.0311
EPCOS (TDK)
VARISTOR 56V 250A DISC 7MM
Need more? Email Us
Wurth Electronics Inc
VARISTOR 18V 30A 0603
Lowest to $1.0186
EPCOS (TDK)
VARISTOR 82V 400A 3225
Lowest to $0.5454
ON Semiconductor
TVS DIODE 30VWM 48.4VC SMB
Lowest to $0.2727
Wurth Electronics Inc
VARISTOR 910V 6KA DISC 14MM
Lowest to $0.5961
EPCOS (TDK)
VARISTOR 510V 6KA DISC 14MM
Lowest to $0.1290
Ametherm
ICL 2.5 OHM 20% 15A 22MM
Need more? Email Us
Analog Devices Inc.
IC REG OVP FAULT TIMER 12DFN
Lowest to $9.0504

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0909 $52.3636
10+ $10.7413 $107.4130
15+ $10.4056 $156.0840
20+ $10.0700 $201.4000
26+ $9.7343 $253.0918
35+ $8.7273 $305.4555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess