EN
  • EN
  • DE
  • IT

AFBR-5710APZ

Part No AFBR-5710APZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPTICAL SFP IND BAIL LATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Standard Package 10
Category Optoelectronics
Family Fiber Optics - Transceiver Modules
Data Rate 1.25Gbps
Wavelength 850nm
Applications Ethernet
Operating Supply Voltage 3.3V
Connector Type LC Duplex
Mounting Style Pluggable SFP
Win Source Part Number 077949-AFBR-5710APZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFBR-5710APZ CAD Model

Description

The AFBR-5710APZ is a high-performance 1.25 Gbps Small Form-factor Pluggable (SFP) transceiver module from Broadcom Limited. It is designed for use in Gigabit Ethernet applications over multimode fiber (MMF). The AFBR-5710APZ supports a maximum distance of 550 meters over OM2 MMF using a wavelength of 850nm.

The AFBR-5710APZ is a hot-swappable input/output device that plugs into a Gigabit Ethernet port/slot, linking the port with the fiber-optic network. It is fully compliant with the SFP Multi-Source Agreement (MSA) and is compatible with a wide range of networking equipment from different vendors.

The AFBR-5710APZ features a number of advanced features, including:

Digital Optical Monitoring (DOM) support for real-time monitoring of the parameters of the fiber optic transceiver, such as optical power, temperature, and voltage. Low power consumption for reduced energy costs. High reliability with a mean time between failures (MTBF) of over 1 million hours. Wide operating temperature range of 0°C to 70°C. The AFBR-5710APZ is a versatile and reliable SFP transceiver that is ideal for a wide range of Gigabit Ethernet applications, including:

Data center networks Campus networks Metropolitan area networks (MANs) Wireless backhaul networks Enterprise networks Features and Benefits

Supports 1.25 Gbps data rate over multimode fiber (MMF) Maximum distance of 550 meters over OM2 MMF Hot-swappable input/output device Fully compliant with SFP MSA Digital Optical Monitoring (DOM) support Low power consumption High reliability Wide operating temperature range Applications

Data center networks Campus networks Metropolitan area networks (MANs) Wireless backhaul networks Enterprise networks Conclusion

The AFBR-5710APZ is a high-performance and reliable SFP transceiver that is ideal for a wide range of Gigabit Ethernet applications. It offers a number of advanced features, including DOM support, low power consumption, and high reliability. The AFBR-5710APZ is fully compliant with the SFP MSA and is compatible with a wide range of networking equipment from different vendors.

You May Also Be Interested in

Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $18.0037
Broadcom Limited
TXRX OPTICAL SFP IND BAIL LATCH
Lowest to $65.5857
Broadcom Limited
TX Optical Fiber 50MBd 6-Pin Tube / DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $25.5000
Finisar Corporation
TXRX OPT XFP 10 GB/S 1550NM / TX/RX Optical Fiber 11.1Gbps 30-Pin
Need more? Email Us
Broadcom Limited
TXRX OPT SM 155MBS SONET OC3/SDH
Lowest to $272.5595
Broadcom Limited
TXRX MULTI-MODE OPT SFP 1.25GBD
Lowest to $260.5167
Broadcom Limited
TXRX OPT 1X9 100MBPS DUPLEX ST
Need more? Email Us
Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $25.8046
Broadcom Limited
TXRX 4+4 2.7GBD PLUGGABLE PAR / TX/RX Optical Fiber 2700MBd 100-Pin
Lowest to $633.6777

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.5857 $65.5857
3+ $53.8140 $161.4420
4+ $52.1323 $208.5292
5+ $50.4505 $252.2525
6+ $48.7688 $292.6128
8+ $43.7238 $349.7904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess