EN
  • EN
  • DE

AFCT-5805AZ

Part No AFCT-5805AZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPT SM 155MBS SONET OC3/SDH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Standard Package 10
Category Optoelectronics
Family Fiber Optics - Transceiver Modules
Data Rate 155Mbps
Wavelength 1300nm
Applications General Purpose
Operating Supply Voltage *
Connector Type SC
Mounting Style Through Hole
Catalog AFCT-5805xxxZ
Win Source Part Number 077953-AFCT-5805AZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFCT-5805AZ CAD Model

Description

AFCT-5805AZ Optical Transceiver

The AFCT-5805AZ is a high-performance optical transceiver module designed for seamless integration into data communication systems. Built to support Gigabit Ethernet and Fibre Channel applications, this module ensures efficient data transmission over long distances.

  • Features:
    • Supports 1.0625 Gb/s to 1.25 Gb/s data rates.
    • 850 nm VCSEL (Vertical Cavity Surface Emitting Laser) technology.
    • Duplex LC connector interface for reliable connectivity.
  • Benefits:
    • Provides high-speed data transfer capabilities.
    • Designed for high-density applications with its compact form factor.
  • Applications:
    • Data center networking.
    • Storage networking solutions.
    • Telecom infrastructure.
    • Enterprise network backbones.

With its robust design and compatibility with a wide range of network products, the AFCT-5805AZ serves as an ideal choice for upgrading existing network infrastructures or implementing new systems.

You May Also Be Interested in

Broadcom Limited
TXRX 125MBD DUPLEX BLACK SC 1X9 / Transceiver Module Ethernet 125MBd 1300nm 3.3V, 5V SC Through Hole
Need more? Email Us
Broadcom Limited
TXRX ATM SONET OC3 3V SC 1X9 / Transceiver Module General Purpose 1310nm 3.3V SC Through Hole
Lowest to $72.2223
Broadcom Limited
TXRX SFP+ 850NM 10GBE SR / Transceiver Module Ethernet 10.312Gbd 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $53.6197
ATGBICS
Compatible 1x9 100Mb
Need more? Email Us
Broadcom Limited
TXRX ETHERNET 3.3V SC 1X9 / Transceiver Module Ethernet 100Mbps 1300nm 3.3V, 5V SC Through Hole
Lowest to $41.7858
Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL MOD SFP DIGITAL
Need more? Email Us
ATGBICS
Compatible 1x9 100Mb
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL MOD SFP DIGITAL
Need more? Email Us
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $243.3567 $243.3567
2+ $218.1818 $436.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 489 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess