EN
  • EN
  • DE

AFBR-1624Z

Part No AFBR-1624Z
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description TX Optical Fiber 50MBd 6-Pin Tube / DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family Fiber Optics - Transceiver Modules
Manufacturer Broadcom Limited
Win Source Part Number 174100-AFBR-1624Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AFBR-1624Z
Introduction Date May 07, 2012
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AFBR-1624Z CAD Model

Description

AFBR-1624Z Component Overview

The AFBR-1624Z offers advanced optical performance, making it a crucial component for high-speed data transmission systems. Its innovative design and technology ensure optimal functionality.

  • Optical Networks
  • High-Speed Data Communication
  • Telecommunication Systems

Features and Benefits

  • High-Speed Transmission: Facilitates rapid data transfer rates.
  • Innovative Design: Reduces noise for clearer signal transmission.
  • Reliable Connectivity: Provides consistent and secure communication channels.

The AFBR-1624Z is a critical component for enhancing the efficiency and performance of data communication networks.

You May Also Be Interested in

ATGBICS
Compatible 1x9 100Mb
Need more? Email Us
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us
Broadcom Limited
TXRX SFP+ 850NM 10GBE SR / Transceiver Module Ethernet 10.312Gbd 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $53.6197
Broadcom Limited
TXRX ETHERNET 125MBD MMF 2X5 / Transceiver Module Ethernet 100Mbps 1308nm 3.3V MTRJ Through Hole
Lowest to $50.4238
Broadcom Limited
TXRX OPT SFF PLUGGABLE STD DMI / Transceiver Module Ethernet 1.25Gbd 1310nm 3.14V ~ 3.47V LC Duplex Pluggable, SFP
Lowest to $80.6779
Broadcom Limited
TXRX ATM/SONET/OC-3 SC 1X9 / Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V SC Through Hole
Lowest to $10.8258
Broadcom Limited
TXRX SFP+ SMF 10BGD 1310NM / Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL MOD SFP DIGITAL
Need more? Email Us
Broadcom Limited
TXRX ATM SONET OC3 3V SC 1X9 / Transceiver Module General Purpose 1310nm 3.3V SC Through Hole
Lowest to $72.2223

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0672 $54.1344
5+ $22.2090 $111.0450
7+ $21.5150 $150.6050
10+ $20.8209 $208.2090
13+ $20.1269 $261.6497
17+ $18.0448 $306.7616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess