EN
  • EN
  • DE

AFBR-1639Z

Part No AFBR-1639Z
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transmitters - Drive Circuitry Integrated
Description IC TXRX FIBER OPTIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 19 Weeks
Features Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 31 mA
Manufacturer Broadcom Limited
Package Bulk
Family Name AFBR-1639
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8517.62.0090
Other Part Number AFBR-1639Z-ND, 516-3602
Quantity per package 200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860676-AFBR-1639Z
Ultra Librarian 3D Model Ultra Librarian AFBR-1639Z CAD Model

Description

The AFBR-1639Z fiber optic transmitter with driver is a high-quality optoelectronic component manufactured by Broadcom Limited.

  • Wavelength: 650nm
  • Data Rate: 50MBd
  • Voltage: 3.135V to 3.465V and 4.75V to 5.25V
  • Current: 31mA
  • Package: Bulk package
  • Family Name: AFBR-1639
  • Category: Optoelectronics
  • ECCN: 5A991B1
  • Supply and Demand Status: Limited
  • Quantity per Package: 200
  • MSL Level: 3
  • Estimated Production Lead Time: 19 weeks
  • REACH: Unaffected
  • HTSUS: 8517.62.0090
  • Other Part Numbers: AFBR-1639Z-ND and 516-3602

You May Also Be Interested in

LITE-ON Technology
TRANSCEIVER PHOTOLINK
Need more? Email Us
Everlight Electronics Co Ltd
TRANSMITTER FBR OPT IR PHOTOLINK / Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Lowest to $1.3063
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS / Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA
Lowest to $2.8677
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Lowest to $1.6320
Broadcom Limited
IC TXRX FIBER OPTIC
Lowest to $43.5050
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter with Driver 650nm
Lowest to $13.4509
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS
Lowest to $16.3040
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 5.25V 13 mA
Lowest to $1.8769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5050 $87.0100
3+ $35.6964 $107.0892
5+ $34.5809 $172.9045
6+ $33.4654 $200.7924
8+ $32.3499 $258.7992
11+ $29.0033 $319.0363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess