Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Wavelength 660nm
Data Rate 15.5Mbps
Voltage - Supply 2.7V ~ 5.25V
Current - Supply 13 mA
Applications Digital Audio
Standard Package 200 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 137592-GP1FAV31TK0F
Ultra Librarian 3D Model Ultra Librarian GP1FAV31TK0F CAD Model

Description

The GP1FAV31TK0F is a fiber optic transmitter with integrated drive circuitry from Sharp Microelectronics. It is a tray-mounted transmitter designed for digital audio applications.

  • Data Rate: 15.5Mbps
  • Voltage Supply: 2.7V to 5.25V
  • Current Supply: 13mA
  • Wavelength: 660nm
  • Status: Obsolete

You May Also Be Interested in

Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter with Driver 650nm
Lowest to $15.0650
ECAD model for FT50MHIR
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Need more? Email Us
ECAD model for GP1FSV51TK0F
Others
Need more? Email Us
ECAD model for PLT132F
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Need more? Email Us
ECAD model for GP1FSV31TK0F
LITE-ON Technology
TRANSCEIVER PHOTOLINK
Need more? Email Us
ECAD model for LTDL-TX12P05
Everlight Electronics Co Ltd
TRANSMITTER FBR OPT IR PHOTOLINK / Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Need more? Email Us
ECAD model for PLT133/T10W
Broadcom Limited
IC TXRX FIBER OPTIC
Lowest to $20.6819
ECAD model for AFBR-1634Z
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS
Need more? Email Us
ECAD model for GP1FM513TZ0F
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 13 mA
Need more? Email Us
ECAD model for GP1FAV30TK0F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1021 $73.5735
75+ $1.7257 $129.4275
120+ $1.6714 $200.5680
160+ $1.6171 $258.7360
210+ $1.5640 $328.4400
280+ $1.4022 $392.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 315 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention