Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transmitters - Drive Circuitry Integrated
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Wavelength 660nm
Data Rate 15.5Mbps
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 12 mA
Applications Digital Audio
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Other Names 425-1890-5
Standard Package 50
Win Source Part Number 1060958-GP1FA313TZ
Ultra Librarian 3D Model Ultra Librarian GP1FA313TZ CAD Model

Description

This electronic component is an optoelectronic product with a Win Source Part Number of 1060958-GP1FA313TZ.

  • Application: Digital Audio
  • Data Rate: 15.5Mbps
  • Current Supply: 12mA
  • Voltage Supply: 2.7V to 3.6V
  • Wavelength: 660nm
  • Package: Bulk
  • Status: Obsolete
  • RoHS Compliant: No

You May Also Be Interested in

Molex, LLC
SILICA OPTICAL FIBER LOW 100UM / Polymicro Technologies™, Optical Fiber, Low OH, VIS-NIR, 100um, FIP100110125
Need more? Email Us
ECAD model for 1068000058
Broadcom Limited
FIBER OPTIC CBL POF 5M / Cable Fiber Optic To 16.4' (5.0m)
Need more? Email Us
ECAD model for HFBR-RSD005Z
Panduit Corp
CENTRAL TUBE CBL INDOOR/OUTDOOR / Fiber Optic Cable Green Singlemode 125µm
Need more? Email Us
ECAD model for FPCL904
TE Connectivity
Fiber Optic Cable Assemblies
Lowest to $36.5585
ECAD model for 6536501-1
Broadcom Limited
CBL FIBER OPTIC POF 500M / Fiber Optic Cable 2.27mm Black 500m Medical
Need more? Email Us
ECAD model for AFBR-HUD500Z
Broadcom Limited
FIBER OPTIC CBL POF 5M
Lowest to $24.2318
ECAD model for HFBR-RNS005Z
Broadcom Limited
CBL FIBER OPTIC POF 500M / Fiber Optic Cable 2.27mm Black 500m Medical
Need more? Email Us
ECAD model for AFBR-HUS500Z
Toshiba Semiconductor and Storage
Receiver Mod Fiber Optic W/shut
Need more? Email Us
ECAD model for TORX141L
Broadcom Limited
CBL FIBER OPTIC POF 500M / Fiber Optic Cable Clear POF 1640.4' (500.0m)
Need more? Email Us
ECAD model for AFBR-TUS500Z

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention