EN
  • EN
  • DE

FT50MHIR

Part No FT50MHIR
Manufacturer Firecomms
Catalog Fiber Optics - Transmitters - Drive Circuitry Integrated
Description Fiber Optic Transmitter / Fiber Optic Transmitter with Driver 650nm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optic Transmitters - Drive Circuitry Integrated
Mfr Firecomms
Series RedLink
Package Tube
Wavelength 650nm
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Standard Package 1 pcs
Win Source Part Number 1382102-FT50MHIR
Ultra Librarian 3D Model Ultra Librarian FT50MHIR CAD Model

Description

The 1382102-FT50MHIR is a fiber optic transmitter with integrated drive circuitry from the RedLink series by Firecomms.

  • Series: RedLink
  • Package: Tube
  • Standard Package Quantity: 1 piece
  • Wavelength: 650nm
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8517.62.0090
  • Moisture Sensitivity Level: 2A

You May Also Be Interested in

Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS / Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA
Lowest to $2.8677
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 13 mA
Need more? Email Us
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter with Driver 650nm
Lowest to $13.4509
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 5.25V 13 mA
Lowest to $1.8769
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS / Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA
Lowest to $3.4667
LITE-ON Technology
TRANSMITTER PHOTOLINK 650NM CLR
Need more? Email Us
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Lowest to $1.6320
Everlight Electronics Co Ltd
TRANSMITTER FBR OPT IR PHOTOLINK / Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Lowest to $1.3063
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4509 $67.2545
11+ $11.0367 $121.4037
17+ $10.6918 $181.7606
23+ $10.3470 $237.9810
29+ $10.0020 $290.0580
39+ $8.9673 $349.7247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess