The ACPM-924140-SG2 is a power amplifier module manufactured by Broadcom. It is designed for high-performance wireless communication systems. It typically operates in the 2.4 GHz band and provides a high level of integration to minimize external components and simplify design.
Applications
- Wireless LAN (WLAN) applications, such as IEEE 802.11b/g/n/ax
- Bluetooth devices
- Wireless audio systems
- Internet of Things (IoT) devices
- Smart home applications
Features
- High Output Power: Delivers significant power for extended range.
- Integrated Power Amplifier (PA): Reduces external component count.
- Integrated Input Matching: Simplifies board design and reduces component count.
- Small Form Factor: Allows for compact designs.
- 2.4 GHz Band Operation: Compatible with common wireless standards.
Benefits
- Extended Range: High output power enables longer communication distances.
- Simplified Design: Integrated components reduce design complexity and time-to-market.
- Reduced Board Space: Compact form factor allows for smaller device sizes.
- Improved Performance: Optimized for 2.4 GHz wireless applications.
- Cost-Effective Solution: Integrated functionality reduces the need for external components.
Additional Details
The ACPM-924140-SG2 typically requires a 3.3V supply voltage. The specific gain and power output vary depending on the operating conditions and should be verified by consulting the datasheet. It uses surface mount technology. Proper thermal management may be required for optimal performance and reliability.