EN
  • EN
  • DE

ACPM-7312-BLK

Part No ACPM-7312-BLK
Manufacturer Broadcom Limited
Catalog RF Amplifiers
Description IC PA MOD UMTS BAND5 10-SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Broadcom Limited
Packaging Bulk
Part Status Obsolete(EOL)
Frequency 824MHz ~ 849MHz
Gain 27dB
RF Type UMTS
Operating Supply Voltage 3.2 V ~ 4.2 V
Operating Supply Current 485mA
Package 10-SMD Module, No Lead
Manufacturer Package 10-SMD Module
Win Source Part Number 766973-ACPM-7312-BLK
Popularity Medium
Supply and Demand Status Limited
Family Name ACPM-7312
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Germany
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ACPM-7312-BLK CAD Model

Description

The ACPM-7312-BLK is a miniature high-performance Power Amplifier (PA) module designed by Broadcom. It's specifically engineered for use in Wireless Local Area Network (WLAN) applications operating in the 2.4 GHz frequency band. This module provides excellent linear power and efficiency, making it suitable for IEEE 802.11b/g/n systems.

Applications

  • 2.4 GHz WLAN applications
  • IEEE 802.11b/g/n wireless systems
  • Wireless routers
  • Wireless access points
  • Wireless network cards

Features

  • High linear output power
  • High power-added efficiency (PAE)
  • Integrated power detector
  • Small form factor
  • Low EVM (Error Vector Magnitude)
  • 2.4 GHz frequency band operation

Benefits

  • Extended WLAN range and improved signal strength
  • Reduced power consumption in wireless devices
  • Simplified system design with integrated components
  • Compact solution for space-constrained applications
  • Enhanced data transmission reliability
  • Compliant with WLAN standards

Additional Details

The ACPM-7312-BLK typically requires a 3.3V supply voltage. It's designed to operate over a wide temperature range. The integrated power detector enables accurate power control. Detailed electrical and RF performance characteristics, including gain, linearity, and noise figure, can be found in the product datasheet. It is typically surface mounted. The PA is designed for optimal performance with Broadcom WLAN chipsets but is compatible with other standard WLAN solutions.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess