EN
  • EN
  • DE

EP4SGXKH40I3NGA

Part No EP4SGXKH40I3NGA
Manufacturer Altera
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case BGA1517
Manufacturer Altera
Manufacturer Homepage www.altera.com
Win Source Part Number 714186-EP4SGXKH40I3NGA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP4SGXKH40I3NGA CAD Model

Description

The EP4SGXKH40I3NGA is a high-performance Stratix IV GX FPGA (Field Programmable Gate Array) from Intel (formerly Altera). These FPGAs are designed for demanding applications requiring high bandwidth, extensive logic resources, and advanced features. The Stratix IV GX family is known for its low power consumption relative to its performance, making it suitable for a wide range of applications.

Applications

  • High-speed networking equipment (routers, switches)
  • Data center acceleration
  • Wireless communication infrastructure
  • Military and aerospace applications
  • Image and video processing systems
  • High-performance computing

Features

  • High-density programmable logic
  • Integrated transceivers for high-speed serial communication
  • Extensive memory resources (internal and external)
  • Advanced clocking and power management features
  • Hard IP blocks for common functions (e.g., PCIe, Ethernet)
  • Security features (e.g., encryption, authentication)
  • Extensive I/O capabilities

Benefits

  • Flexibility to implement custom logic functions
  • High bandwidth for demanding applications
  • Reduced system BOM (Bill of Materials) cost
  • Improved performance compared to traditional processors
  • Faster time-to-market
  • Enhanced security
  • Scalability to meet evolving requirements

Additional Details

The EP4SGXKH40I3NGA specifically offers a large number of logic elements, memory bits, and high-speed transceivers. It supports various communication protocols, including PCIe Gen2, Gigabit Ethernet, and Serial RapidIO. The device is typically programmed using Intel's Quartus Prime design software, which provides a comprehensive suite of tools for synthesis, placement, routing, and verification. Power consumption is a critical consideration in FPGA designs, and the Stratix IV GX family incorporates several power management features to minimize energy usage. The device is available in various package options to accommodate different board layouts and thermal requirements. Proper thermal management is essential to ensure reliable operation. Detailed specifications regarding voltage requirements, operating temperature range, and timing characteristics are available in the Intel Stratix IV GX device handbook.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess