EN
  • EN
  • DE

LSP0600AJR-S

Part No LSP0600AJR-S
Manufacturer Bourns Inc.
Catalog Lighting Protection
Description LED SHUNT PROTECTOR 6V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Voltage 6V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Win Source Part Number 1057548-LSP0600AJR-S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LSP0600AJR-S CAD Model

Description

The LSP0600AJR-S is a LED shunt circuit protection device manufactured by Bourns Inc.

  • Purpose: Protect LED circuits from overvoltage damage
  • Type: Single Circuit Protection Device
  • Voltage Rating: 6V
  • Packaging: Reel
  • Mounting: SMD (SMT) Mountable
  • Application: LED Protection Applications
  • Application: Circuit Protection
  • Status: Active
  • Category: Circuit Protection
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $1.1822
Bourns Inc.
LED SHUNT PROTECTOR 6V SMD
Lowest to $0.3425
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT 9V SMD / Lighting Protection LED Shunt 9V Surface Mount
Lowest to $0.4837
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT SMD / Lighting Protection LED Shunt Surface Mount
Lowest to $0.5533
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Need more? Email Us
Bourns Inc.
LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Lowest to $0.3425
Monolithic Power Systems Inc.
LIGHT PROTECT LED SHUNT 7.5V SMD / Lighting Protection LED Shunt 7.5V Surface Mount
Need more? Email Us
Littelfuse Inc.
LED PROTECTOR 6V BI-DIR DO-214
Lowest to $2.1863
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3425 $58.2250
415+ $0.2811 $116.6565
640+ $0.2723 $174.2720
880+ $0.2635 $231.8800
1,135+ $0.2547 $289.0845
1,520+ $0.2284 $347.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,758 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess