EN
  • EN
  • DE

HGTG12N60A4

Part No HGTG12N60A4
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 600V, SMPS Series N-Channel IGBTs | IGBT 600V 54A 167W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 54A
Current - Collector Pulsed (Icm) 96A
Vce(on) (Maximum) at Vge, Ic 2.7V at 15V, 12A
Maximum Power 167W
Switching Energy 55μJ (on), 50μJ (off)
Input Type Standard
Gate Charge 78nC
Td (on/off) at 25°C 17ns/96ns
Test Condition 390V, 12A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Family Part Number HGTG12N60
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1180356-HGTG12N60A4
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HGTG12N60A4 CAD Model

Description

ON Semiconductor HGTG12N60A4 IGBT

The HGTG12N60A4 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, designed for a wide range of power electronics applications. This IGBT combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. The HGTG12N60A4 is an ideal choice for high-efficiency, fast-switching applications.

Key Features

  • Voltage Rating: The device is rated for 600V, making it suitable for a variety of medium to high voltage applications.
  • Current Handling: With a continuous collector current rating of 54A at 25°C, the HGTG12N60A4 can handle significant power levels.
  • Low On-Resistance: Featuring a low on-state voltage drop due to its trench gate structure, the IGBT ensures high efficiency in power conversion.
  • High-Speed Switching: Optimized for fast switching, the device can support high-frequency operations, which is critical for applications like power inverters and converters.
  • Robustness: The IGBT is designed to be rugged with a minimum of 60V NPT technology. This provides a robust and reliable performance even under harsh conditions.
  • Gate Charge: It has a low total gate charge (Qg), which reduces the energy required to turn the transistor on and off, enhancing the overall efficiency of the system.

Applications

The HGTG12N60A4 from ON Semiconductor is versatile and can be used in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Resonant Converters
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the HGTG12N60A4 is no exception. It is manufactured to the highest standards, ensuring both performance and reliability. The device is RoHS compliant, meaning it conforms to environmental directives by avoiding the use of hazardous substances.

Summary

In summary, the HGTG12N60A4 IGBT from ON Semiconductor offers a powerful combination of efficiency, speed, and reliability for high-performance power management. Its robust design and advanced features make it an excellent choice for engineers looking to optimize their power systems.

You May Also Be Interested in

IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Infineon Technologies
IGBT
Lowest to $12.0770
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7708 $54.1664
19+ $5.5555 $105.5545
28+ $5.3819 $150.6932
39+ $5.2083 $203.1237
50+ $5.0347 $251.7350
67+ $4.5139 $302.4313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess