EN
  • EN
  • DE

SZHBL5006XV2T5G

Part No SZHBL5006XV2T5G
Manufacturer ON Semiconductor
Catalog Lighting Protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Lighting Protection
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Clamping 11.2 V
Voltage 7V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZHBL5006
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1301631-SZHBL5006XV2T5G
Ultra Librarian 3D Model Ultra Librarian SZHBL5006XV2T5G CAD Model

Description

ON Semiconductor SZHBL5006XV2T5G Product Overview

The SZHBL5006XV2T5G is a high-performance, energy-efficient N-channel Power MOSFET from ON Semiconductor, designed to meet the rigorous demands of modern electronic circuits. This advanced power management component is ideal for a wide array of applications, including switch mode power supplies, power management systems, and high-speed switching circuits.

Key Features

  • Low RDS(on): This device offers an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • High Current Capability: With the ability to handle significant current levels, the SZHBL5006XV2T5G is suitable for high-power applications.
  • Fast Switching Speed: The MOSFET is engineered for quick switching, ensuring minimal transition losses and better performance in high-frequency circuits.
  • Robust Thermal Performance: Designed to operate reliably over a wide temperature range, this MOSFET maintains its performance even under thermal stress.
  • Enhanced Durability: The device is encapsulated in a compact, surface-mount package that provides excellent environmental and mechanical protection.

Applications

  • DC/DC Converters
  • Power Supply Units
  • Motor Control Systems
  • LED Lighting
  • Automotive Applications
  • Consumer Electronics

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 30 V
Continuous Drain Current (ID) 50 A
Power Dissipation (PD) 3.8 W
RDS(on) 2.5 mΩ
Package 5-Pin HVSON

The SZHBL5006XV2T5G by ON Semiconductor is a testament to the company's commitment to providing cutting-edge solutions for power management challenges. It is an excellent choice for designers looking to optimize their systems for efficiency, reliability, and performance.

You May Also Be Interested in

Bourns Inc.
LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Lowest to $0.3425
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT SMD / Lighting Protection LED Shunt Surface Mount
Lowest to $0.5533
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $0.4837
ON Semiconductor
Need more? Email Us
Littelfuse Inc.
LED PROTECTOR 9V BI-DIR DO-214
Lowest to $0.4469
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 3.5V SMD / Lighting Protection LED Shunt 3.5V Surface Mount
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 6V SMD
Lowest to $0.7817
Bourns Inc.
LED SHUNT PROTECTOR 6V SMD
Lowest to $0.3425
ON Semiconductor
LIGHT PROT LED SHUNT 11.5V SMD / Lighting Protection LED Shunt 11.5V Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess