EN
  • EN
  • DE

H-870

Part No H-870
Manufacturer Bourns Inc.
Catalog Potentiometer Kits
Description KIT POT TRIM 500-100K OHM 60PCS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Trimmer
Resistance (Ohms) 500 ~ 100k
Resistive Material Cermet
Tolerance ±10%
Power (Watts) 1/4W, 1/2W, 3/4W
Number of Turns 1, 12, 15, 25
Quantity 60 Pieces (12 Values - 5 Each)
Termination Style PC Pins
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1575138-H-870
Ultra Librarian 3D Model Ultra Librarian H-870 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
KIT POT TRIM 500-100K OHM 60PCS
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 10-100K OHM 90PC
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 10K OHM 4PCS
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 10-100K OHM 90PC
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 10K OHM 4PCS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess