EN
  • EN
  • DE

H-590

Part No H-590
Manufacturer Bourns Inc.
Catalog Potentiometer Kits
Description KIT POT ROTARY 10K OHM 4PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Rotary
Resistance (Ohms) 10k
Resistive Material Hybritron®, Wirewound
Taper Linear
Tolerance ±3%, ±10%
Power (Watts) 2W
Number of Turns 10
Quantity 4 Pieces (4 Values - 1 Each)
Termination Style Solder Lug
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1533678-H-590
Ultra Librarian 3D Model Ultra Librarian H-590 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 10K OHM 4PCS
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 10-100K OHM 90PC
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 10K OHM 4PCS
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 10-100K OHM 90PC
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
Bourns Inc.
KIT POT TRIM 500-100K OHM 60PCS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess