EN
  • EN
  • DE

H-815

Part No H-815
Manufacturer Bourns Inc.
Catalog Potentiometer Kits
Description KIT POT TRIMMER 10-100K OHM 90PC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Trimmer
Resistance (Ohms) 10k ~ 100k
Resistive Material Cermet
Tolerance ±10%, ±20%, ±25%
Power (Watts) 1/10W, 1/8W, 1/4W, 1/2W
Number of Turns 1, 5, 11, 12
Quantity 90 Pieces (18 Values - 5 Each)
Termination Style Gull Wing, J Lead
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1574159-H-815
Ultra Librarian 3D Model Ultra Librarian H-815 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
KIT POT TRIM 500-100K OHM 60PCS
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 10-100K OHM 90PC
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 10K OHM 4PCS
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 10-100K OHM 90PC
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 10K OHM 4PCS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess