EN
  • EN
  • DE

H-853

Part No H-853
Manufacturer Bourns Inc.
Catalog Potentiometer Kits
Description KIT POT TRIMMER 1-50K OHM 30PCS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Trimmer
Resistance (Ohms) 1k ~ 50k
Resistive Material Cermet
Tolerance ±10%
Power (Watts) 1/2W
Number of Turns 25
Quantity 30 Pieces (6 Values - 5 Each)
Termination Style PC Pins
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1592509-H-853
Ultra Librarian 3D Model Ultra Librarian H-853 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
Bourns Inc.
KIT POT TRIM 500-100K OHM 60PCS
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 10-100K OHM 90PC
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 10-100K OHM 90PC
Need more? Email Us
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 10K OHM 4PCS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 10K OHM 4PCS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess