Products specifications

Categories Filters
Estimated Pruduction Lead Time 35 Weeks
Features 2 Line Common Mode Choke Surface Mount 200mA DCR 700mOhm
Manufacturer Bourns Inc.
Series DR331
Package Reel - TR
Operating Temperature Range -40°C ~ 135°C
Mounting Surface Mount
Package Horizontal, 4 Flat Lead
Family Name DR331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number DR331-475BECT, DR331-475BEDKR, DR331-475BETR, DR331475BE
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869262-DR331-475BE
Ultra Librarian 3D Model Ultra Librarian DR331-475BE CAD Model

Description

The Bourns Inc. DR331 series is a 2 line common mode choke with a surface mount package.

  • Manufacturer: Bourns Inc.
  • Series: DR331
  • Type: Common Mode Choke
  • Number of Lines: 2
  • Mounting: Surface Mount
  • Maximum Current Rating: 200mA
  • DCR: 700mOhm
  • Temperature Range: -40°C to 135°C
  • Package: Reel
  • Leads: 4 Flat Leads
  • Category: Filters
  • Supply and Demand Status: Limited
  • Quantity per Package: 1500
  • Estimated Production Lead Time: 35 Weeks
  • Alternate Part Numbers: DR331-475BECT, DR331-475BEDKR, DR331-475BETR, DR331475BE

You May Also Be Interested in

Wurth Electronics Inc
CMC 500UH 1A 2LN 3.3K OHM SMD
Lowest to $0.3593
ECAD model for 744223
Vishay
CMC 370MA 2LN 120 OHM SMD
Need more? Email Us
ECAD model for ICM0805ER121M
Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 1.5A 0.06Ohm DCR SMD T/R / CMC 1.5A 2LN 1 KOHM SMD
Lowest to $0.8805
ECAD model for DLW5BSM102SQ2L
Wurth Electronics Inc
CMC 1MH 350MA 4LN SMD
Lowest to $0.9531
ECAD model for 744202
Wurth Electronics Inc
CMC 4.7MH 200MA 4LN SMD
Lowest to $2.0446
ECAD model for 744201
TE Connectivity
CMC 3.7MH 2LN SMD
Need more? Email Us
ECAD model for MGPWC-00060-P
Pulse
CMC 9MH 100MA 2LN SMD
Lowest to $1.1306
ECAD model for B2013
TDK Corporation
CMC 100MA 2LN 12 OHM SMD ESD
Need more? Email Us
ECAD model for TCE0806S-120-2P-T200
Wurth Electronics Inc
CMC 6.8MH 1.9A 2LN TH
Lowest to $69.8583
ECAD model for 7446322007

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4342 $52.1040
250+ $0.4068 $101.7000
385+ $0.3930 $151.3050
550+ $0.3655 $201.0250
715+ $0.3518 $251.5370
890+ $0.3381 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,262 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention