EN
  • EN
  • DE

ERA-S27J152V

Part No ERA-S27J152V
Manufacturer Panasonic
Catalog Specialized Resistors
Description RES TEMP SENS 1.5K OHM 5% 1/10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 1.5 kOhms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Manufacturer Panasonic
Series ERAS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P1.5KCCDKR, P1.5KCCCT-NDR, ERAS27J152V, P1.5KCCDKR-NDR, P1.5KCCCT, P1.5KCCTR-NDR, P1.5KCCTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870865-ERA-S27J152V
Ultra Librarian 3D Model Ultra Librarian ERA-S27J152V CAD Model

Description

The Panasonic ERAS27J152V is a specialized metal film resistor that is designed for use in temperature-sensitive electronic circuits. It has a resistance of 1.5 kOhms, with a tolerance of ±5% and a power rating of 0.1W.

  • Packaging: reel format that contains 5000 units per package
  • Category: Resistors
  • ECCN: EAR99
  • Supply and Demand Status: limited, as it is now obsolete
  • MSL Level: 1, which means that it has an unlimited shelf life
  • HTSUS Code: 8533.21.0030

You May Also Be Interested in

Panasonic
RES TEMP SENS 470 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 220 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 5.6K OHM 5% 1/16W
Lowest to $0.2683
Panasonic
RES TEMP SENS 150 OHM 5% 1/10W / 150 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Need more? Email Us
Panasonic
RES TEMP SENS 1.5K OHM 5% 1/10W
Lowest to $1.8907
Panasonic
RES TEMP SENS 330 OHM 5% 1/10W
Lowest to $0.2169
Panasonic
RES TEMP SENS 15 OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 2.2K OHM 5% 1/10W
Lowest to $0.3272
Panasonic
RES TEMP SENS 220 OHM 5% 1/16W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8907 $66.1745
75+ $1.5512 $116.3400
120+ $1.5027 $180.3240
160+ $1.4541 $232.6560
210+ $1.4056 $295.1760
275+ $1.2601 $346.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess