EN
  • EN
  • DE

ERA-S27J102V

Part No ERA-S27J102V
Manufacturer Panasonic
Catalog Specialized Resistors
Description RES TEMP SENS 1K OHM 5% 1/10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 1 kOhms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Manufacturer Panasonic
Series ERAS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number ERAS27J102V, P1.0KCCTR, P1.0KCCTR-NDR, P1.0KCCCT, P1.0KCCDKR-NDR, P1.0KCCDKR, P1.0KCCCT-NDR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870864-ERA-S27J102V
Ultra Librarian 3D Model Ultra Librarian ERA-S27J102V CAD Model

Description

The Panasonic ERAS27J102V is a specialized resistor metal film that features a resistance of 1 kOhms ±5% and a power rating of 0.1W.

  • Temperature Coefficient: 2700ppm/°C
  • Operating Temperature Range: -40°C to 125°C
  • Mounting: surface-mountable
  • Packaging: reel-tr package
  • Series: ERAS series
  • Status: now obsolete
  • ECCN: EAR99
  • Supply and Demand Status: limited
  • Package Size: 5000 resistors
  • REACH: unaffected
  • HTSUS Code: 8533.21.0030

You May Also Be Interested in

Panasonic
RES TEMP SENS 470 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 390 OHM 5% 1/32W
Need more? Email Us
Panasonic
RES TEMP SENS 220 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 120 OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 1K OHM 5% 1/10W
Need more? Email Us
TE Connectivity
Need more? Email Us
Panasonic
RES TEMP SENS 4.7K OHM 5% 1/10W
Lowest to $1.9104
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W / 100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 60mm Pitch
Need more? Email Us
Panasonic
RES TEMP SENS 560 OHM 5% 1/16W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess