EN
  • EN
  • DE

CGA0805MLA-22101E

Part No CGA0805MLA-22101E
Manufacturer Bourns Inc.
Catalog TVS - Varistors, MOVs
Description Var 17VAC 22VDC 30A 34V 0805 SMD Paper T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 pF
Case / Package 0805
Clamping Current 1 A
Contact Plating Tin
Energy 100 mJ
ESD Protection Yes
Lead/Base Style Wraparound
Length 2 mm
Max Operating Temperature 125 °C
Max Surge Current 30 A
Max Varistor Voltage 34 V
Max Voltage Rating (AC) 17 V
Max Voltage Rating (DC) 22 V
Min Operating Temperature -55 °C
Min Varistor Voltage 25 V
Mount Surface Mount
Number of Circuits 1
Packaging Tape & Reel (TR)
RoHS Compliant
Varistor Voltage 29.5 V
Win Source Part Number 1177929-CGA0805MLA-22101E
Categories TVS - Varistors,MOVs
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CGA0805MLA-22101E CAD Model

Description

The CGA0805MLA-22101E is a multilayer varistor (MLV) manufactured by Bourns, Inc. It is designed to protect sensitive electronic components from voltage transients, such as electrostatic discharge (ESD) and lightning surges. This varistor is commonly used in portable devices, automotive electronics, and industrial equipment.

Applications

  • ESD Protection
  • Transient Voltage Suppression
  • Automotive Electronics
  • Portable Devices (e.g., Smartphones, Tablets)
  • Industrial Equipment

Features

  • Multilayer Construction
  • Fast Response Time
  • Low Clamping Voltage
  • Small Surface Mount Package (0805)
  • Bidirectional Protection

Benefits

  • Enhanced Protection Against Voltage Surges
  • Improved System Reliability
  • Reduced Downtime
  • Compact Size for Space-Constrained Applications

Additional Details

The CGA0805MLA-22101E features a multilayer construction that provides excellent energy absorption capability. Its fast response time ensures that transient voltages are suppressed quickly, protecting downstream components. The low clamping voltage limits the voltage seen by the protected components. The 0805 surface mount package allows for easy integration into printed circuit boards. The operating voltage is typically 22V. The maximum surge current is around 100A, depending on the pulse width and waveform. The capacitance is typically around 30pF. The operating temperature is typically from -55°C to +125°C. It meets industry standards for ESD protection.

This varistor is particularly effective in protecting against ESD events in portable devices and suppressing voltage transients in automotive and industrial applications.

You May Also Be Interested in

Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
Lowest to $0.0277
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess