EN
  • EN
  • DE

ADG623BRMZ

Part No ADG623BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS ±5 V/+5 V, 4 Ω Dual SPST Switches | IC SWITCH DUAL SPST 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 5.5Ohm
Channel-to-Channel Matching (ΔRon) 250mOhm
Supply Voltage , Single (V+) 2.7V ~ 5.5V
Supply Voltage , Dual (V±) ±2.7V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 120ns, 70ns
-3db Bandwidth 230MHz
Charge Injection 110pC
Channel Capacitance (CS(off), CD(off)) 20pF, 20pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number ADG623
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 758836-ADG623BRMZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG623BRMZ CAD Model

Description

Product Overview: ADG623BRMZ by Analog Devices Inc.

The ADG623BRMZ is a high-performance, dual-channel analog switch designed and manufactured by Analog Devices Inc., a leader in semiconductor technologies. This component is part of the ADG6xx series, known for its reliability and efficiency in various applications.

Key Features:

  • Low On-Resistance: The ADG623BRMZ features a low on-resistance (typically 0.4Ω), providing excellent signal integrity and reducing power loss in the system.
  • Dual Single-Pole/Double-Throw (SPDT) Switch: It contains two independent SPDT switches, allowing for flexible routing of analog signals in a compact package.
  • Single-Supply Operation: This analog switch operates from a single supply voltage ranging from +2.7V to +5.5V, making it suitable for portable and battery-powered applications.
  • 3 V Logic-Compatible Inputs: The logic inputs are compatible with 3 V logic levels, allowing for easy interfacing with microcontrollers and digital systems.
  • Low Power Consumption: With its low power dissipation, the ADG623BRMZ is an energy-efficient choice for power-sensitive designs.
  • Fast Switching Times: It offers fast switching times (t<sub>ON of 20 ns and t<sub>OFF of 30 ns), which is critical for high-speed signal processing and multiplexing.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, which safeguards it against damage from static electricity.

Applications:

The ADG623BRMZ is versatile and can be used in a wide range of applications, including:

  • Audio and Video Switching
  • Communication Systems
  • Data Acquisition Systems
  • Test Equipment and Instrumentation
  • Relay Replacement

Package and Quality:

Encased in a compact 10-lead MSOP (Mini Small Outline Package) with the part number ADG623BRMZ, this analog switch is designed for space-constrained applications. Analog Devices Inc. ensures high-quality and reliability of their products, and the ADG623BRMZ is no exception, meeting strict industry standards for performance and durability.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess