EN
  • EN
  • DE

SA85CB0

Part No SA85CB0
Manufacturer Bourns Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Mfr Bourns Inc.
Series SA
Package Tape & Reel
Product Status Obsolete
Type Breaker
Rated Functioning Temperature 85°C (185°F)
Reset Temperature 40°C (104°F)
Voltage Rating - DC 28
Current Rating (Amps) 12 A
Approval Agency cUL, TUV, UL
Package / Case Nonstandard
Base Product Number SA85C
Other Names SA85CB0DKR,SA85CB0TR,SA85CB0CT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301575-SA85CB0
Ultra Librarian 3D Model Ultra Librarian SA85CB0 CAD Model

Description

The Bourns Inc. SA85CB0 is a thermal cutoff circuit protection electronic component that is part of the SA series.

  • Series: SA
  • Component Type: Breaker
  • Voltage Rating: 28 DC
  • Reset Temperature: 40°C
  • Rated Functioning Temperature: 85°C
  • Package/Case: Non-standard
  • Standard Package: 5,000
  • Win Source Part Number: 1301575-SA85CB0
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

Panasonic
TCO 250VAC 0.5A 139C(282F) AXIAL
Need more? Email Us
Littelfuse Inc.
THERMAL PROTECTOR 16V 500A 220C
Lowest to $0.8166
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $1.4933
Bourns Inc.
Lowest to $0.8075
Panasonic
Thermal Cutoffs (TCO)
Need more? Email Us
Bourns Inc.
Lowest to $0.7621
Littelfuse Inc.
THERMAL PROTECTOR 16V 500A 220C
Lowest to $1.5422
Bourns Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess