EN
  • EN
  • DE

3RM090L-8/B

Part No 3RM090L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 90V 10KA 3 POLE THROUGH HOLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 3R-8
Package Tray
Product Status Active
Voltage - DC Spark Over (Nom) 90 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 3
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder, 3 Lead (Radial Bend)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 850092-3RM090L-8/B
Ultra Librarian 3D Model Ultra Librarian 3RM090L-8/B CAD Model

Description

The 850092-3RM090L-8/B is a gas discharge tube arrester (GDT) used for circuit protection. Bold: 850092-3RM090L-8/B and YAGEO.

  • Type: Gas Discharge Tube Arrester (GDT)
  • Series: 3R-8
  • Mounting Type: Through-Hole
  • DC Spark Over Voltage: 90 V
  • Number of Poles: 3
  • Impulse Discharge Current: 10000A (10kA)
  • Package: Axial Cylinder with 3 Leads (Radial Bend)
  • Packaging: Tray
  • Standard Quantity: 500 pcs
  • Manufacturer: YAGEO
  • Product Status: Active

You May Also Be Interested in

Bourns Inc.
GDT 230V 2KA 2 POLE SMD
Lowest to $1.3098
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
Littelfuse Inc.
GDT 230V 5KA 2 POLE
Lowest to $2.2807
Littelfuse Inc.
GDT 2000V 5KA 2 POLE TH
Lowest to $3.2318
Bourns Inc.
GDT 150V 5KA 3 POLE SMD
Lowest to $2.7450
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 90V 2.5KA 2 POLE SMD
Lowest to $1.6320
Littelfuse Inc.
GDT 2500V 5KA 2 POLE
Lowest to $0.3690

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4452 $51.1980
275+ $0.3653 $100.4575
425+ $0.3539 $150.4075
585+ $0.3425 $200.3625
760+ $0.3310 $251.5600
1,015+ $0.2968 $301.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess