EN
  • EN
  • DE

BMA423

Part No BMA423
Manufacturer Bosch Sensortec
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Bosch Sensortec
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Bandwidth 8Hz ~ 1.6kHz
Output Type I2C, SPI
Voltage - Supply 1.62V ~ 3.6V
Features Adjustable Bandwidth, Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFLGA
Supplier Device Package 12-LGA (2x2)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 819533-BMA423
Ultra Librarian 3D Model Ultra Librarian BMA423 CAD Model

Description

The 819533-BMA423 is a motion sensor specifically designed for measuring acceleration.

  • Adjustable Bandwidth: Yes
  • Low Pass Filter: Selectable
  • Output Type: I2C and SPI
  • Acceleration Range: ±2g, ±4g, ±8g, ±16g
  • Manufacturer: Bosch Sensortec
  • Applications: Motion detection, gaming controllers, wearable devices
  • Status: Obsolete

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,888 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess