EN
  • EN
  • DE

BMA255

Part No BMA255
Manufacturer Bosch Sensortec
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Bosch Sensortec
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 1024 (±2g) ~ 128 (±16g)
Bandwidth 8Hz ~ 1kHz
Output Type I2C, SPI
Voltage - Supply 1.62V ~ 3.6V
Features Adjustable Bandwidth, Selectable Low Pass Filter, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFLGA Module
Supplier Device Package 12-LGA (2x2)
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 819529-BMA255
Ultra Librarian 3D Model Ultra Librarian BMA255 CAD Model

Description

The BMA255 is a digital accelerometer motion sensor with adjustable bandwidth, selectable low pass filter, and selectable scale features.

  • Package: tape & reel.
  • Standard package: 10,000 pcs.
  • Output types: I2C and SPI.
  • Bandwidth: 8Hz to 1kHz.
  • Axes: X, Y, and Z.
  • Acceleration range: ±2g, 4g, 8g, and 16g.
  • Sensitivity range: 1024 LSB/g to 128 LSB/g.
  • Manufacturer: Bosch Sensortec.

You May Also Be Interested in

Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.9504
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess