EN
  • EN
  • DE

BMA253

Part No BMA253
Manufacturer Bosch Sensortec
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Bosch Sensortec
Package Tape & Reel
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 1024 (±2g) ~ 128 (±16g)
Bandwidth 8Hz ~ 1kHz
Output Type I2C, SPI
Voltage - Supply 1.2V ~ 3.6V
Features Adjustable Bandwidth, Selectable Low Pass Filter, Selectable Scale, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-VFLGA
Supplier Device Package 12-LGA (2x2)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 819527-BMA253
Ultra Librarian 3D Model Ultra Librarian BMA253 CAD Model

Description

The 819527-BMA253 is a digital accelerometer designed by Bosch Sensortec.

  • Category: motion sensors.
  • Acceleration measurement: Acceleration.
  • Bandwidth: Adjustable.
  • Low pass filter: Selectable.
  • Scale options: Selectable.
  • Temperature sensor: Included.
  • Output types: I2C and SPI.
  • Voltage range: 1.2V to 3.6V.
  • Temperature range: -40°C to 85°C.
  • Package: surface mount.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,514 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess