The Bosch Sensortec BMA250E(F) is a triaxial, low-g acceleration sensor with digital interfaces, designed for a wide range of applications including mobile devices, gaming, and industrial control. It offers high resolution and low power consumption, making it ideal for battery-powered devices. The sensor is capable of measuring acceleration in three axes (x, y, and z) and provides digital output via I2C or SPI interface.
Applications
- Mobile phones and smartphones
- Tablets
- Gaming devices
- Wearable devices
- Human interface devices
- Tilt sensing
- Tap and double-tap sensing
- Free-fall detection
- Pedometer applications
Features
- Triaxial acceleration sensing
- Digital interface: I2C and SPI
- Low power consumption
- High resolution: 12-bit
- Selectable measurement ranges: ±2g/±4g/±8g/±16g
- Integrated interrupt controller
- Motion detection
- Free-fall detection
- Tap sensing
- RoHS compliant
Benefits
- Accurate Motion Sensing: Provides precise measurement of acceleration in three dimensions.
- Low Power Consumption: Extends battery life in portable devices.
- Flexible Interface Options: Compatible with a wide range of microcontrollers and systems via I2C or SPI.
- Integrated Features: Simplifies system design and reduces component count.
- Compact Size: Suitable for space-constrained applications.
- Robust Performance: Reliable operation in various environmental conditions.
Additional Details
The BMA250E(F) incorporates advanced sensor technology to achieve high accuracy and low noise. Its selectable measurement ranges allow for optimization based on specific application requirements. The integrated interrupt controller simplifies motion detection and event triggering. The sensor's compact size and low power consumption make it an excellent choice for mobile and wearable applications. The digital interface allows for easy integration with microcontrollers and other digital systems. The BMA250E(F) is designed to meet stringent industry standards for performance and reliability. It is also RoHS compliant, ensuring environmental friendliness.